Philips 7300 series Ultra Slim 4K UHD LED Android TV 65PUS7303/12

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
154557
Info modified on:
14 Jul 2025, 07:44:10
Short summary description Philips 7300 series Ultra Slim 4K UHD LED Android TV 65PUS7303/12:
Philips 7300 series Ultra Slim 4K UHD LED Android TV 65PUS7303/12, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Long summary description Philips 7300 series Ultra Slim 4K UHD LED Android TV 65PUS7303/12:
Philips 7300 series Ultra Slim 4K UHD LED Android TV 65PUS7303/12. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T HD, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver