ASUS CERBERUS-GTX1070TI-A8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
200868
Info modified on:
02 Sept 2024, 20:24:14
Short summary description ASUS CERBERUS-GTX1070TI-A8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:
ASUS CERBERUS-GTX1070TI-A8G, GeForce GTX 1070 Ti, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0
Long summary description ASUS CERBERUS-GTX1070TI-A8G NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:
ASUS CERBERUS-GTX1070TI-A8G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070 Ti, Processor frequency: 1670 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)