DELL Precision M7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104038
Info modified on:
22 Jan 2025, 04:40:48
Short summary description DELL Precision M7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
DELL Precision M7720, Intel® Core™ i7, 2.9 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 1 TB
Long summary description DELL Precision M7720 Intel® Core™ i7 i7-7820HQ Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® Quadro® P4000 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
DELL Precision M7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black