DELL XPS 13 9360 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
45422
Info modified on:
27 Jan 2025, 08:34:52
Short summary description DELL XPS 13 9360 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Pink gold:
DELL XPS 13 9360, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB
Long summary description DELL XPS 13 9360 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Home Black, Pink gold:
DELL XPS 13 9360. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Pink gold