Samsung C27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
169888
Info modified on:
03 Apr 2025, 13:43:02
Short summary description Samsung C27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
Samsung C27F396FHU, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Long summary description Samsung C27F396FHU LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
Samsung C27F396FHU. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black