ASUS FX503VD-EH73 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
86286
Info modified on:
22 Jan 2025, 06:22:34
Short summary description ASUS FX503VD-EH73 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:
ASUS FX503VD-EH73, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB
Long summary description ASUS FX503VD-EH73 Intel® Core™ i7 i7-7700HQ Laptop 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Black:
ASUS FX503VD-EH73. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product colour: Black