DELL PowerEdge R210 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 250 W

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
129370
Info modified on:
23 Jul 2024, 20:47:57
Short summary description DELL PowerEdge R210 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 250 W:
DELL PowerEdge R210, 2.66 GHz, X3450, 8 GB, DDR3-SDRAM, 292 GB, Rack (1U)
Long summary description DELL PowerEdge R210 server 292 GB Rack (1U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 250 W:
DELL PowerEdge R210. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 2 GB. Total storage capacity: 292 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DvD-ROM. Power supply: 250 W. Chassis type: Rack (1U)