AOC F22S+ computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
142626
Info modified on:
07 Mar 2024, 15:34:52
Short summary description AOC F22S+ computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC F22S+, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black
Long summary description AOC F22S+ computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
AOC F22S+. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black