GIGABYTE Z370M D3H Intel® Z370 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
121588
Info modified on:
30 Oct 2024, 13:01:49
Short summary description GIGABYTE Z370M D3H Intel® Z370 LGA 1151 (Socket H4) micro ATX:
GIGABYTE Z370M D3H, Intel, LGA 1151 (Socket H4), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, DIMM
Long summary description GIGABYTE Z370M D3H Intel® Z370 LGA 1151 (Socket H4) micro ATX:
GIGABYTE Z370M D3H. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Quad-GPU CrossFireX, Maximum graphics card memory: 1024 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet