Lenovo ThinkPad T570 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64139
Info modified on:
24 Jan 2025, 20:37:49
Short summary description Lenovo ThinkPad T570 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T570, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB
Long summary description Lenovo ThinkPad T570 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad T570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.97 kg