Samsung Galaxy Book SM-W727 4G 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
132533
Info modified on:
14 Mar 2024, 19:36:16
Short summary description Samsung Galaxy Book SM-W727 4G 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
Samsung Galaxy Book SM-W727, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Home, Black, Silver
Long summary description Samsung Galaxy Book SM-W727 4G 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:
Samsung Galaxy Book SM-W727. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.5 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 754 g. Operating system installed: Windows 10 Home. Product colour: Black, Silver