Samsung S34E790C computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
135424
Info modified on:
30 Dec 2024, 17:23:40
Short summary description Samsung S34E790C computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
Samsung S34E790C, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black
Long summary description Samsung S34E790C computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:
Samsung S34E790C. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black