ASUS X99-DELUXE II Intel® X99 LGA 2011-v3 ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71439
Info modified on:
30 Oct 2024, 13:12:25
Short summary description ASUS X99-DELUXE II Intel® X99 LGA 2011-v3 ATX:
ASUS X99-DELUXE II, Intel, LGA 2011-v3, Intel® Core™ i7, DDR4-SDRAM, 128 GB, DIMM
Long summary description ASUS X99-DELUXE II Intel® X99 LGA 2011-v3 ATX:
ASUS X99-DELUXE II. Processor manufacturer: Intel, Processor socket: LGA 2011-v3, Compatible processor series: Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI, Quad-GPU CrossFireX, Quad-GPU SLI. USB connector type: USB Type-A, USB Type-C