Lenovo IdeaCentre 510S-08IKL Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD Windows 10 Home PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58041
Info modified on:
14 Mar 2024, 19:34:15
Short summary description Lenovo IdeaCentre 510S-08IKL Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD Windows 10 Home PC Black, Silver:
Lenovo IdeaCentre 510S-08IKL, 3 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10 Home
Long summary description Lenovo IdeaCentre 510S-08IKL Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.13 TB HDD Windows 10 Home PC Black, Silver:
Lenovo IdeaCentre 510S-08IKL. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Product colour: Black, Silver