GIGABYTE GV-N1030OC-2GI graphics card NVIDIA GeForce GT 1030 2 GB GDDR5

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
471968
Info modified on:
02 Sept 2024, 20:29:37
Short summary description GIGABYTE GV-N1030OC-2GI graphics card NVIDIA GeForce GT 1030 2 GB GDDR5:
GIGABYTE GV-N1030OC-2GI, GeForce GT 1030, 2 GB, GDDR5, 64 bit, 4096 x 2160 pixels, PCI Express 3.0
Long summary description GIGABYTE GV-N1030OC-2GI graphics card NVIDIA GeForce GT 1030 2 GB GDDR5:
GIGABYTE GV-N1030OC-2GI. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 1030, Processor frequency: 1265 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 64 bit, Memory clock speed: 6008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 1 fan(s)