DELL UltraSharp U3417W computer monitor 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84340
Info modified on:
30 Dec 2024, 17:23:47
Short summary description DELL UltraSharp U3417W computer monitor 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black:
DELL UltraSharp U3417W, 86.7 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 8 ms, Black
Long summary description DELL UltraSharp U3417W computer monitor 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Black:
DELL UltraSharp U3417W. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black