DELL Inspiron 3268 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black

https://images.icecat.biz/img/gallery/30447888_2190.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
141684
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 3268 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black:

DELL Inspiron 3268, 3.9 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL Inspiron 3268 Intel® Core™ i3 i3-7100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black:

DELL Inspiron 3268. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Embed the product datasheet into your content