ASUS DUAL-RX580-O4G AMD Radeon RX 580 4 GB GDDR5

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
193066
Info modified on:
02 Sept 2024, 20:23:39
Short summary description ASUS DUAL-RX580-O4G AMD Radeon RX 580 4 GB GDDR5:
ASUS DUAL-RX580-O4G, Radeon RX 580, 4 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0
Long summary description ASUS DUAL-RX580-O4G AMD Radeon RX 580 4 GB GDDR5:
ASUS DUAL-RX580-O4G. Graphics processor family: AMD, Graphics processor: Radeon RX 580. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 7000 MHz. Maximum resolution: 7680 x 4320 pixels. OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)