Epson Stylus Photo T50 inkjet printer Colour 5760 x 1440 DPI

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90683
Info modified on:
29 Jan 2020, 15:33:11
Short summary description Epson Stylus Photo T50 inkjet printer Colour 5760 x 1440 DPI:
Epson Stylus Photo T50, Colour, 5760 x 1440 DPI, 6, 37 ppm
Long summary description Epson Stylus Photo T50 inkjet printer Colour 5760 x 1440 DPI:
Epson Stylus Photo T50. Colour, Number of print cartridges: 6. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 37 ppm