ASUS MB PRIME A320M-K AMD A320 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
605463
Info modified on:
20 Dec 2024, 07:48:11
Short summary description ASUS MB PRIME A320M-K AMD A320 Socket AM4 micro ATX:
ASUS MB PRIME A320M-K, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 32 GB, DIMM
Long summary description ASUS MB PRIME A320M-K AMD A320 Socket AM4 micro ATX:
ASUS MB PRIME A320M-K. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, PCI Express 3.0, SATA. Maximum graphics card memory: 2048 MB, Graphics card family: AMD. HDMI version: 1.4b