DELL OptiPlex 3050m Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black

https://images.icecat.biz/img/gallery/36059282_8376519922.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
83126
Info modified on:
18 Nov 2024, 14:44:10
Short summary description DELL OptiPlex 3050m Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3050m, 3.4 GHz, Intel® Core™ i3, i3-7100T, 4 GB, 500 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3050m Intel® Core™ i3 i3-7100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3050m. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content