ASUS ROG-STRIX-RX580-T8G-GAMING AMD Radeon RX 580 8 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
146652
Info modified on:
02 Sept 2024, 20:24:59
Short summary description ASUS ROG-STRIX-RX580-T8G-GAMING AMD Radeon RX 580 8 GB GDDR5:
ASUS ROG-STRIX-RX580-T8G-GAMING, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express 3.0
Long summary description ASUS ROG-STRIX-RX580-T8G-GAMING AMD Radeon RX 580 8 GB GDDR5:
ASUS ROG-STRIX-RX580-T8G-GAMING. Graphics processor family: AMD, Graphics processor: Radeon RX 580. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active