MSI B350M BAZOOKA AMD B350 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
172587
Info modified on:
04 Nov 2024, 10:11:19
Short summary description MSI B350M BAZOOKA AMD B350 Socket AM4 micro ATX:
MSI B350M BAZOOKA, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, DDR4-SDRAM, 64 GB, DIMM
Long summary description MSI B350M BAZOOKA AMD B350 Socket AM4 micro ATX:
MSI B350M BAZOOKA. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD