MSI B350M MORTAR motherboard AMD B350 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
127117
Info modified on:
04 Nov 2024, 10:11:18
Short summary description MSI B350M MORTAR motherboard AMD B350 Socket AM4 micro ATX:
MSI B350M MORTAR, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, Socket AM4, DDR4-SDRAM, 64 GB
Long summary description MSI B350M MORTAR motherboard AMD B350 Socket AM4 micro ATX:
MSI B350M MORTAR. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. USB connector type: USB Type-A, USB Type-C