ASUS Zenbook U310UQ Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Pink gold

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68516
Info modified on:
22 Jan 2025, 05:44:03
Short summary description ASUS Zenbook U310UQ Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Pink gold:
ASUS Zenbook U310UQ, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description ASUS Zenbook U310UQ Intel® Core™ i5 i5-7200U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Windows 10 Home Pink gold:
ASUS Zenbook U310UQ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Pink gold