ARCTIC MX-2 (4 g) - High Performance Thermal Paste

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
188350
Info modified on:
10 Aug 2024, 09:40:52
Short summary description ARCTIC MX-2 (4 g) - High Performance Thermal Paste:
ARCTIC MX-2 (4 g) - High Performance Thermal Paste, 5.6 W/m·K, 3.96 g/cm³, White, 4 g, 82 mm, 15 mm
Long summary description ARCTIC MX-2 (4 g) - High Performance Thermal Paste:
ARCTIC MX-2 (4 g) - High Performance Thermal Paste. Thermal conductivity: 5.6 W/m·K, Density: 3.96 g/cm³, Product colour: White. Weight: 4 g. Package width: 82 mm, Package depth: 15 mm, Package height: 149 mm