DELL Latitude e7250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") Full HD 4 GB DDR3L-SDRAM 80 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
118159
Info modified on:
25 Jan 2025, 22:50:19
Short summary description DELL Latitude e7250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") Full HD 4 GB DDR3L-SDRAM 80 GB SSD Windows 7 Professional Black:
DELL Latitude e7250, Intel® Core™ i5, 2.3 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 4 GB, 80 GB
Long summary description DELL Latitude e7250 Intel® Core™ i5 i5-5300U Laptop 31.8 cm (12.5") Full HD 4 GB DDR3L-SDRAM 80 GB SSD Windows 7 Professional Black:
DELL Latitude e7250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 80 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black