AOC Q3277FQE LED display 81.3 cm (32") 2560 x 1440 pixels 4K Ultra HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58859
Info modified on:
10 Aug 2024, 10:58:12
Short summary description AOC Q3277FQE LED display 81.3 cm (32") 2560 x 1440 pixels 4K Ultra HD Black, Silver:
AOC Q3277FQE, 81.3 cm (32"), 2560 x 1440 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver
Long summary description AOC Q3277FQE LED display 81.3 cm (32") 2560 x 1440 pixels 4K Ultra HD Black, Silver:
AOC Q3277FQE. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver