Samsung XE XE513C24 ARM Cortex Chromebook 31.2 cm (12.3") Touchscreen 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105591
Info modified on:
14 Mar 2024, 17:30:17
Short summary description Samsung XE XE513C24 ARM Cortex Chromebook 31.2 cm (12.3") Touchscreen 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Silver:
Samsung XE XE513C24, ARM Cortex, 2 GHz, 31.2 cm (12.3"), 2400 x 1600 pixels, 4 GB, 32 GB
Long summary description Samsung XE XE513C24 ARM Cortex Chromebook 31.2 cm (12.3") Touchscreen 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Platinum, Silver:
Samsung XE XE513C24. Product type: Chromebook. Processor family: ARM Cortex, Processor frequency: 2 GHz. Display diagonal: 31.2 cm (12.3"), Display resolution: 2400 x 1600 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Platinum, Silver. Weight: 910 g