Alienware Aurora R6 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56887
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R6 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Black, Silver:
Alienware Aurora R6, 3.6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 2.13 TB, Windows 10 Home
Long summary description Alienware Aurora R6 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Black, Silver:
Alienware Aurora R6. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC