Samsung 5 NT500R3M Intel® Core™ i3 i3-7100U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
119613
Info modified on:
01 Feb 2025, 05:58:57
Short summary description Samsung 5 NT500R3M Intel® Core™ i3 i3-7100U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home White:
Samsung 5 NT500R3M, Intel® Core™ i3, 2.4 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
Long summary description Samsung 5 NT500R3M Intel® Core™ i3 i3-7100U Laptop 33.8 cm (13.3") Full HD 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home White:
Samsung 5 NT500R3M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: White