Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portuguese Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
169626
Info modified on:
01 Feb 2025, 05:19:57
Short summary description Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portuguese Black:
Samsung 3 NP300E5K, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description Samsung 3 NP300E5K Intel® Core™ i3 i3-5005U Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Portuguese Black:
Samsung 3 NP300E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black