ASUS PRIME Z270-P Intel® Z270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
243272
Info modified on:
30 Oct 2024, 13:00:21
Short summary description ASUS PRIME Z270-P Intel® Z270 LGA 1151 (Socket H4) ATX:
ASUS PRIME Z270-P, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS PRIME Z270-P Intel® Z270 LGA 1151 (Socket H4) ATX:
ASUS PRIME Z270-P. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Graphics card family: Intel. LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel