DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54989
Info modified on:
25 Jan 2025, 22:28:33
Short summary description DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Blue:
DELL Inspiron 5767, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
Long summary description DELL Inspiron 5767 Intel® Core™ i7 i7-7500U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Black, Blue:
DELL Inspiron 5767. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Blue