DELL Inspiron 5567 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
82744
Info modified on:
01 Feb 2025, 04:30:25
Short summary description DELL Inspiron 5567 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue:
DELL Inspiron 5567, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description DELL Inspiron 5567 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M445 Windows 10 Home Blue:
DELL Inspiron 5567. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Blue