DELL NVIDIA Tesla M40 24 GB GDDR5

https://images.icecat.biz/img/gallery/30385224_9642.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
93985
Info modified on:
02 Sept 2024, 20:26:31
Short summary description DELL NVIDIA Tesla M40 24 GB GDDR5:

DELL NVIDIA Tesla M40, Tesla M40, 24 GB, GDDR5, PCI Express x16 3.0

Long summary description DELL NVIDIA Tesla M40 24 GB GDDR5:

DELL NVIDIA Tesla M40. Graphics processor family: NVIDIA, Graphics processor: Tesla M40. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5. Interface type: PCI Express x16 3.0. Cooling type: Passive

Embed the product datasheet into your content