MSI B250 GAMING PRO CARBON Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61286
Info modified on:
30 Oct 2024, 13:00:14
Short summary description MSI B250 GAMING PRO CARBON Intel® B250 LGA 1151 (Socket H4) ATX:
MSI B250 GAMING PRO CARBON, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 64 GB
Long summary description MSI B250 GAMING PRO CARBON Intel® B250 LGA 1151 (Socket H4) ATX:
MSI B250 GAMING PRO CARBON. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, SATA II, SATA III. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V