GIGABYTE GA-B250N-Phoenix WIFI Intel® B250 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
138413
Info modified on:
30 Oct 2024, 13:00:12
Short summary description GIGABYTE GA-B250N-Phoenix WIFI Intel® B250 LGA 1151 (Socket H4) mini ITX:
GIGABYTE GA-B250N-Phoenix WIFI, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-6xxx, i3-7xxx, i5-6xxx, i5-7xxx, i7-6xxx, i7-7xxx, DDR4-SDRAM, 32 GB
Long summary description GIGABYTE GA-B250N-Phoenix WIFI Intel® B250 LGA 1151 (Socket H4) mini ITX:
GIGABYTE GA-B250N-Phoenix WIFI. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)