GIGABYTE GA-B250M-D2V motherboard Intel® B250 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
203513
Info modified on:
30 Oct 2024, 13:04:00
Short summary description GIGABYTE GA-B250M-D2V motherboard Intel® B250 LGA 1151 (Socket H4) ATX:
GIGABYTE GA-B250M-D2V, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM
Long summary description GIGABYTE GA-B250M-D2V motherboard Intel® B250 LGA 1151 (Socket H4) ATX:
GIGABYTE GA-B250M-D2V. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel