Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104791
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
Samsung S Series S2 Portable 500GB, 500 GB, 2.5", 2.0, 5400 RPM, Black
Long summary description Samsung S Series S2 Portable 500GB external hard drive 5400 RPM 2.5" USB 2.0 Black:
Samsung S Series S2 Portable 500GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black