DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

https://images.icecat.biz/img/gallery/33647765_0056374404.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
131593
Info modified on:
22 Jan 2025, 04:47:10
Short summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7370, Intel® Core™ m7, 1.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7370. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Embed the product datasheet into your content