ASUS X455LA-WX470T laptop Intel® Core™ i3 i3-5005U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
100589
Info modified on:
01 Feb 2025, 04:46:00
Short summary description ASUS X455LA-WX470T laptop Intel® Core™ i3 i3-5005U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Stainless steel:
ASUS X455LA-WX470T, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description ASUS X455LA-WX470T laptop Intel® Core™ i3 i3-5005U 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Stainless steel:
ASUS X455LA-WX470T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel