Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 400 W

https://images.icecat.biz/img/gallery/45f820f6ce8794480c3f2ce6dc6f1bf3.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50241
Info modified on:
14 Mar 2024, 17:16:48
Short summary description Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 400 W:

Lenovo ThinkServer TS150, 3.3 GHz, E3-1225V5, 8 GB, DDR4-SDRAM, 0 GB, Tower (4U)

Long summary description Lenovo ThinkServer TS150 server 0 GB Tower (4U) Intel® Xeon® E3 v5 E3-1225V5 3.3 GHz 8 GB DDR4-SDRAM 400 W:

Lenovo ThinkServer TS150. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3.3 GHz, Processor model: E3-1225V5. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 400 W. Chassis type: Tower (4U)

Embed the product datasheet into your content