ASUS DRW-24D5MT optical disc drive Internal DVD Super Multi DL Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
416352
Info modified on:
14 Mar 2024, 19:49:24
Short summary description ASUS DRW-24D5MT optical disc drive Internal DVD Super Multi DL Black:
ASUS DRW-24D5MT, Black, Vertical/Horizontal, Desktop, DVD Super Multi DL, Serial ATA, CD, CD-R, CD-ROM, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-ROM, DVD-RW
Long summary description ASUS DRW-24D5MT optical disc drive Internal DVD Super Multi DL Black:
ASUS DRW-24D5MT. Product colour: Black, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi DL, Interface: Serial ATA. DVD+R write speed: 24x, CD-R write speed: 48x, CD-RW write speed: 24x. CD-R read speed: 48x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 145 ms, CD-ROM drive average random access time: 125 ms