HP EliteBook 840 G3 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
222951
Info modified on:
22 Jan 2025, 06:18:41
Short summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver:
HP EliteBook 840 G3, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 8 GB, 256 GB, Windows 7 Professional
Long summary description HP EliteBook 840 G3 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver:
HP EliteBook 840 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.54 kg