AOC 79 Series I2279VWHE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88908
Info modified on:
26 Jun 2024, 12:12:06
Short summary description AOC 79 Series I2279VWHE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:
AOC 79 Series I2279VWHE, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black, Silver
Long summary description AOC 79 Series I2279VWHE computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black, Silver:
AOC 79 Series I2279VWHE. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver