DELL OptiPlex 3046 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Micro Tower Mini PC Black, Silver

https://images.icecat.biz/img/gallery/33351968_5394779291.jpg
Brand:
Product family:
Product series:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
88106
Info modified on:
14 Mar 2024, 19:31:39
Short summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Micro Tower Mini PC Black, Silver:

DELL OptiPlex 3046, 3.2 GHz, Intel® Core™ i3, i3-6100T, 4 GB, 500 GB, Windows 10 Home

Long summary description DELL OptiPlex 3046 Intel® Core™ i3 i3-6100T 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Micro Tower Mini PC Black, Silver:

DELL OptiPlex 3046. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: Mini PC. Product colour: Black, Silver

Embed the product datasheet into your content