Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
121581
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
Dell Wyse 5010, 1.4 GHz, AMD G, G-T48E, 1 MB, 4 GB, DDR3-SDRAM
Long summary description Dell Wyse 5010 1.4 GHz Windows Embedded Standard 7 930 g Black G-T48E:
Dell Wyse 5010. Processor frequency: 1.4 GHz, Processor family: AMD G, Processor model: G-T48E. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6250, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)