Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112993
Info modified on:
27 Mar 2025, 20:29:33
Short summary description Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
Samsung U28E850R, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Silver
Long summary description Samsung U28E850R LED display 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black, Silver:
Samsung U28E850R. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver