LG 34UM58 LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
104960
Info modified on:
31 May 2024, 09:35:28
Short summary description LG 34UM58 LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
LG 34UM58, 86.4 cm (34"), 2560 x 1080 pixels, QXGA, LED, 14 ms, Black
Long summary description LG 34UM58 LED display 86.4 cm (34") 2560 x 1080 pixels QXGA Black:
LG 34UM58. Display diagonal: 86.4 cm (34"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black